Picker Components General Purpose Relays PC118-2C-120A-M-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin terminal types. This variant features a 2 Form C (DPDT) contact configuration, 120VAC coil, and includes a push-to-test button. It operates with a coil power of 1.2VA and supports switching up to 277VAC and 10A. The relay has gold-plated contact options, a dielectric strength of 1000V rms between open contacts, and an operating temperature range of -40°C to 85°C. It meets UL/CUL ratings for general-purpose use with a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. The case is designed for top mounting with a flange option, and termination compliance includes solderability at 260°C for 5 seconds. Weight is approximately 37g, and dimensions are 35.00 x 27.60 x 21.60 mm. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin terminal types. This variant features a 2 Form C (DPDT) contact configuration, 120VAC coil, and includes a push-to-test button. It operates with a coil power of 1.2VA and supports switching up to 277VAC and 10A. The relay has gold-plated contact options, a dielectric strength of 1000V rms between open contacts, and an operating temperature range of -40°C to 85°C. It meets UL/CUL ratings for general-purpose use with a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. The case is designed for top mounting with a flange option, and termination compliance includes solderability at 260°C for 5 seconds. Weight is approximately 37g, and dimensions are 35.00 x 27.60 x 21.60 mm. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-120A-M-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-120A-M-X
General Purpose Relays 2500-PC118-2C-120A-M-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-120A-M-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details