The PC118-2C-120A-GM-X is a miniature 2-pole general purpose relay with DPDT (2 Form C) contacts, designed for AC and DC coil operation. It features gold-plated contacts, a push-to-test button, and a plug-in terminal type with a flange mount. The relay operates on a 120VAC coil with a power draw of 1.2VA, rated for 10A at 220VAC and 10A at 28VDC. It has a maximum switching voltage of 277VAC and 48VDC, with a contact material of AgCdO. The relay meets a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts and poles, with an insulation resistance of 100MΩ min. at 500VDC. Operating temperature ranges from -40°C to 85°C, storage from -40°C to 155°C. The unit weighs approximately 37g and is RoHS compliant. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Operate and release times are 25ms each.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-120A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |