The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin terminations. This variant has a 2 Form C (DPDT) contact configuration, 120VAC coil, gold-plated contacts, a push-to-test button, and a flange mount case. It handles switching loads up to 277VAC and 10A, with a coil power consumption of 1.2VA. The relay operates at -40°C to 85°C, with a dielectric strength of 1500Vrms between coil and contacts and 1000Vrms between poles. Mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations. Weight is approximately 37g. Dimensions are 35.0×27.6×21.6mm. The unit is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-120A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |