The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin configurations, and compatible with SC118 series sockets. The PC118-2C-120A-D-X variant features a 2 Form C (DPDT) contact configuration with a 120VAC coil, gold-plated contacts, and RoHS compliance. It has a contact rating of 10A at 220VAC or 28VDC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates from -40°C to 85°C, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load. The unit weighs approximately 37g and has terminal strength of 8N for QC and 4N for PCB. Solderability meets 260°C for 5s ±0.5s.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |