The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB termination styles, with contact forms up to 4PDT. This variant, identified as PC118-2C-110D-L-X, features a DPDT (2 Form C) contact configuration, 110VDC coil voltage, and includes an LED indicator. It operates at 0.9W coil power with a pick-up voltage of 82.5VDC and release voltage of 11.0VDC, and has operate and release times of 25ms. The relay supports a maximum switching voltage of 48VDC and 277VAC, with a switching current rating of 10A using AgCdO contacts. Mechanical life is rated at 1×10⁷ operations, and electrical life at 1×10⁵ operations under general purpose load conditions. It is rated for an operating temperature of -40°C to 85°C and weighs approximately 37g. The unit is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |