The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, and compatible with SC118 sockets. This part has a DPDT (2 Form C) contact configuration, 110VDC coil, gold-plated contacts, and a push-to-test button. It operates at 28VDC up to 10A and 220VAC up to 10A, with a maximum switching power of 280W and 2200VA. The coil power is 0.9W, with pick-up voltage of 82.5VDC and release voltage of 11.0VDC. Operate and release times are both 25ms. The relay has an operating temperature range of -40°C to 85°C, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. Weight is approximately 37g. The termination is PC pin, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-110D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |