The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a 110VDC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It has a DPDT (2 Form C) contact configuration with a maximum switching current of 10A at 28VDC or 220VAC, and a coil power consumption of 0.9W. Operating temperature ranges from -40°C to 85°C. The device has a weight of approximately 37g and complies with UL and CUL ratings for dielectric strength of 1500V rms between coil and contacts. Mechanical life is rated at 1×10⁷ operations, with electrical life at 1×10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-110D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |