The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, and a 48VDC coil. It has a coil power consumption of 0.9W, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. The contacts are made of AgCdO, with a maximum switching voltage of 300VAC and 48VDC, and an initial contact resistance of 50mΩ max. The relay is RoHS compliant and weighs approximately 50g. Dimensions are 27.6mm x 21.6mm x 35mm.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-48D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |