The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-form-C (SPDT) or 2-form-C (DPDT) contact configurations. This part has a DPDT contact form, PCB pin termination, flange mount case, 48 VDC coil, and internal diode. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, with a coil power consumption of 0.9 W, a pickup voltage of 36.0 VDC, and a release voltage of 4.8 VDC. Contact material is AgCdO, with a maximum switching current of 20 A and a dielectric strength of 1500 V rms between coil and contacts. Mechanical life is rated for 1 × 10⁷ operations. The relay is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-48D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |