The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, available in DPDT (2 Form C) configuration, offering 12A switching capacity at 250VAC or 28VDC and 20A at 277VAC or 28VDC. This variant features a PCB pin termination, a flange mount case, a 24VDC coil with 0.9W power consumption, and AgCdO contacts. It operates from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. The relay is RoHS compliant and complies with UL/CUL ratings for general purpose applications.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |