The PC113 series is a subminiature general purpose relay with 1 or 2 poles, supporting 12A or 20A switching capacity for AC and DC loads. It is available in a flange mount case with PCB pin termination, gold plated contacts, and an internal diode. The relay has a 24VDC coil, operates from -40°C to 85°C, and meets UL/CUL ratings for 28VDC at 12A and 250VAC at 12A. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts. Contact material is AgCdO, initial contact resistance is 50 mΩ max, mechanical life is 10^7 operations, and electrical life is 10^5 operations under rated load. Dimensions are 35.0 mm length, 21.6 mm width, and 27.6 mm height. Weight is approximately 50 g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |