The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. It features PCB pin termination, a top mounting flange, and gold-plated contacts made of AgCdO. The relay operates with 24 VDC coil voltage, consuming 0.9 W, with a must-operate voltage of 18 VDC and a must-release voltage of 2.4 VDC. Operate and release times are both 25 ms. It supports operating temperatures from -40°C to 85°C, has an insulation resistance of 100 MΩ min at 500 VDC, and dielectric strength of 1500 V rms between coil and contacts. The device weighs approximately 50 g and meets mechanical shock resistance of 100 m/s² for 11 ms and vibration resistance from 10 to 40 Hz with 1.27 mm double amplitude. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-24D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |