The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A and 20A switching capacity for AC and DC loads. It is available in a flange mount case with PCB pin termination and gold plated contacts. The relay measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It operates at -40°C to 85°C and withstands storage temperatures up to 155°C. The 240VAC coil variant consumes 1.2VA, with a pick-up voltage of 192VAC and release voltage of 72VAC. Contact ratings include 277VAC at 10A and 28VDC at 12A, with a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 10^7 operations and electrical life is 10^5 operations under general purpose load conditions. The contact material is AgCdO and the relay complies with RoHS standards.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-240A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |