The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, available in SPDT or DPDT configurations, switching up to 20A at 277VAC or 28VDC. This variant features a 220VAC coil, PCB pin termination, a top mounting flange, and gold-plated contacts. The relay measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and a contact material of AgCdO. The coil power is 1.2VA with an operate time of 25 ms and release time of 25 ms. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |