The PC113 series is a subminiature general purpose relay with contact forms 1A, 1C, 2A, or 2C, offering 12A or 20A switching capacity for AC and DC loads. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, a 12VDC coil, an internal diode, and RoHS compliance. It has an operating temperature range of -40°C to 85°C, a coil power consumption of 0.9W, and contact material of AgCdO. The relay measures 35.00mm in length, 27.60mm in width, and 21.60mm in height. It supports a maximum switching voltage of 300VAC and 48VDC, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. Mechanical life is rated at 1 × 10^7 operations and electrical life at 1 × 10^5 operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |