The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1 or 2 pole contact forms (SPDT or DPDT). This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, a 12VAC coil, an internal diode, and RoHS compliance. It has a coil power of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. The relay meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between open contacts. Dimensions are 27.6mm x 21.6mm x 35mm (L×W×H).
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |