The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, switching capacities of 12A or 20A, and available with AC or DC coils. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, gold plated contacts, and a 120VAC coil. It has a coil power consumption of 1.2VA, operates between -40°C and 85°C, and meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between poles. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations at rated load. Dimensions are 21.6 mm width, 27.6 mm length, and 35.0 mm height.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-120A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |