The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, offering 12A and 20A switching capacity for AC and DC loads. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, gold plated contacts, an internal diode, and a 110VDC coil. The relay operates with a coil power of 0.9W, has a maximum switching voltage of 48VDC and 300VAC, and supports a maximum switching current of 20A. Contact material is AgCdO. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The device meets UL/CUL ratings and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |