Picker Components General Purpose Relays PC113-2C-P-48D-GL-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-2C-P-48D-GL-X is a subminiature general purpose relay with a DPDT (2 Form C) contact configuration, PCB pin termination, and a 48VDC coil. It features gold plated contacts and is RoHS compliant. The relay switches up to 12A at 250VAC or 28VDC, with a maximum switching current of 20A and a coil power consumption of 0.9W. Operating temperature ranges from -40°C to 85°C. The case dimensions are 27.60 mm x 21.60 mm x 17.75 mm. It meets UL and CUL ratings for general purpose applications, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts and poles. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 x 10^7 operations, electrical life is 1 x 10^5 operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC113-2C-P-48D-GL-X is a subminiature general purpose relay with a DPDT (2 Form C) contact configuration, PCB pin termination, and a 48VDC coil. It features gold plated contacts and is RoHS compliant. The relay switches up to 12A at 250VAC or 28VDC, with a maximum switching current of 20A and a coil power consumption of 0.9W. Operating temperature ranges from -40°C to 85°C. The case dimensions are 27.60 mm x 21.60 mm x 17.75 mm. It meets UL and CUL ratings for general purpose applications, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts and poles. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 x 10^7 operations, electrical life is 1 x 10^5 operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-P-48D-GL-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-P-48D-GL-X
General Purpose Relays 2500-PC113-2C-P-48D-GL-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-48D-GL-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - 1-1393807-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details