The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 48VDC coil, and gold-plated contacts. It measures 27.6 mm in length, 21.6 mm in width, and 17.75 mm in height. The relay operates from -40°C to 85°C, has an insulating strength of 1500V RMS between coil and contacts, and a contact resistance of 50 mΩ maximum. Its coil power is 0.9W with a pick-up voltage of 36VDC and release voltage of 4.8VDC. Operate and release times are both 25ms. The contact material is AgCdO, and it meets UL and CUL ratings for general purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-48D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |