The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, switching up to 20 A at 277 VAC or 28 VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, and a 48 VAC coil. Coil power is 1.2 VA, with operate and release times of 25 ms. Operating temperature ranges from -40°C to 85°C. Insulation resistance is 100 MΩ min at 500 VDC, and dielectric strength is 1500 V rms between coil and contacts. Contacts are AgCdO with initial resistance of 50 mΩ max. The case measures 35.00 mm × 27.60 mm × 21.60 mm and weighs approximately 50 g. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-48A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |