The PC113 series is a subminiature general-purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 24 VDC coil, and an internal diode. It has a coil power consumption of 0.9 W, operate time of 25 ms, and release time of 25 ms. The relay operates from -40°C to 85°C and has a dielectric strength of 1500 V rms between coil and contacts. Contacts are AgCdO with a maximum initial resistance of 50 mΩ. The case is PCB-mount and measures 35.00 mm × 21.60 mm × 17.75 mm. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-24D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |