The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms. The PC113-2C-P-24A-L-X variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 24VAC coil, and an integrated LED indicator. It has a coil power consumption of 1.2 VA, operates at 25 ms for both actuate and release times, and is rated for 277 VAC switching at 10 A or 250 VAC at 12 A. The relay is RoHS compliant, has an operating temperature range of -40°C to 85°C, and uses AgCdO contact material. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm with a weight of approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |