The PC113 series is a subminiature general-purpose relay with 12 A and 20 A switching capacity, available in 1PST or 2PST contact forms. This part has a DPDT (2 Form C) contact configuration, PCB pin termination, and gold-plated contacts. It operates on a 24 VAC coil with a power consumption of 1.2 VA, an operate time of 25 ms, and a release time of 25 ms. The relay supports a maximum switching voltage of 300 VAC and 48 VDC, with a contact material of AgCdO. The operating temperature range is -40°C to 85°C, and the weight is approximately 50 g. The case supports mounting via a top flange and is compatible with SC113 series sockets. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-24A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |