The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-pole or 2-pole contact forms. This variant, designated PC113-2C-P-240A, features a DPDT (2 Form C) contact configuration, PCB pin termination, and a 240VAC coil. It has a coil power consumption of 72.0 VA, an operate time of 25 ms, and a release time of 25 ms. The relay operates from -40°C to 85°C, supports a maximum switching voltage of 300 VAC and 48 VDC, and uses AgCdO contact material. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-240A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |