Picker Components General Purpose Relays PC113-2C-P-12D-G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-2C-P-12D-G-X is a subminiature general-purpose relay with a DPDT (2 Form C) contact configuration, PCB pin terminals, and a 12VDC coil. It features gold-plated contacts and is RoHS compliant. The relay has a 20A switching capacity at 28VDC and 12A at 250VAC or 277VAC. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C, supports 1×10⁷ mechanical operations and 1×10⁵ electrical operations. Coil power is 0.9W, with a pick-up voltage of 9.0VDC and release voltage of 1.2VDC. Operate and release times are 25ms each. Dimensions are 35.00 × 27.60 × 21.60 mm, with a weight of approximately 50g. It meets UL/CUL ratings for insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PC113-2C-P-12D-G-X is a subminiature general-purpose relay with a DPDT (2 Form C) contact configuration, PCB pin terminals, and a 12VDC coil. It features gold-plated contacts and is RoHS compliant. The relay has a 20A switching capacity at 28VDC and 12A at 250VAC or 277VAC. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C, supports 1×10⁷ mechanical operations and 1×10⁵ electrical operations. Coil power is 0.9W, with a pick-up voltage of 9.0VDC and release voltage of 1.2VDC. Operate and release times are 25ms each. Dimensions are 35.00 × 27.60 × 21.60 mm, with a weight of approximately 50g. It meets UL/CUL ratings for insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-P-12D-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-P-12D-G-X
General Purpose Relays 2500-PC113-2C-P-12D-G-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-12D-G-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 788-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers