Picker Components General Purpose Relays PC113-2C-P-120A-LD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 poles and contact forms 1A, 1C, 2A, or 2C, rated for switching up to 20 A at 277 VAC or 28 VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 120 VAC coil, an LED indicator, an internal diode, and is RoHS compliant. The relay measures 21.6 mm x 27.6 mm x 35.0 mm and operates from -40°C to 85°C. It has a coil power consumption of 1.2 VA, a dielectric strength of 1500 V rms between coil and contacts, and a mechanical life of 10^7 operations. Contact material is AgCdO with an initial contact resistance of 50 mΩ max.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 poles and contact forms 1A, 1C, 2A, or 2C, rated for switching up to 20 A at 277 VAC or 28 VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 120 VAC coil, an LED indicator, an internal diode, and is RoHS compliant. The relay measures 21.6 mm x 27.6 mm x 35.0 mm and operates from -40°C to 85°C. It has a coil power consumption of 1.2 VA, a dielectric strength of 1500 V rms between coil and contacts, and a mechanical life of 10^7 operations. Contact material is AgCdO with an initial contact resistance of 50 mΩ max.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-P-120A-LD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-P-120A-LD-X
General Purpose Relays 2500-PC113-2C-P-120A-LD-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-120A-LD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA02.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details