The PC113 series is a subminiature general-purpose relay with 1 or 2 poles and contact forms 1A, 1C, 2A, or 2C, rated for switching up to 20A AC or DC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, gold-plated contacts, and a 110V DC coil. The relay operates with a coil power of 11.0W, has a must-operate voltage of 82.5V DC, and a must-release voltage of 11V DC. Operating temperature ranges from -40°C to 85°C, with storage from -40°C to 155°C. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm. It meets UL/CUL ratings for 28VDC at 12A and 277VAC at 10A, with dielectric strength of 1500V RMS between coil and contacts. Terminal strength is 4N for PCB, and solderability is rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-110D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |