The PC113 series is a subminiature general purpose relay with 1- and 2-pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC. It features AgCdO contacts with optional gold plating, operates with a 110 VDC coil consuming 11.0 W, and has an operate time of 25 ms and release time of 25 ms. The relay is available in a PC pin termination style, with a terminal strength of 4 N for PCB mounting, and an operating temperature range of -40°C to 85°C. It meets dielectric strength requirements of 1500 V rms between coil and contacts, and 1000 V rms between poles. The case is compatible with the SC113 series socket, and the dimensions are 35.0 mm × 27.6 mm × 21.6 mm. This part includes gold-plated contacts and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |