The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, rated for 12A or 20A switching capacity, available with PCB pin termination and gold plated contacts. It has a DPDT (2 Form C) contact configuration, operates with a 110VDC coil consuming 0.9W, and features an operate time of 25ms and release time of 25ms. The relay measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It supports an operating temperature range of -40°C to 85°C, has an insulation resistance of 100 MΩ min at 500 VDC, and dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 107 operations and electrical life is 1 × 105 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-110D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |