The PC113 is a subminiature general purpose relay with a flange mount case and DPDT (2 Form C) contact arrangement, designed for switching up to 20 A at 277 VAC or 28 VDC. It is available with a 48 VDC coil consuming 0.9 W, operates within a temperature range of -40°C to 85°C, and features AgCdO contacts with an initial contact resistance of 50 mΩ max. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, with a weight of approximately 50 g. It meets UL and CUL ratings for general purpose applications and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |