The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact configuration, a 48 VDC coil, a flange mount case, and an integrated LED indicator. It has a plug-in terminal type with PCB pins, operates from -40°C to 85°C, and meets UL and CUL ratings with 1500 V rms dielectric strength between coil and contacts. The relay weighs approximately 50 g and has a contact material of AgCdO. Maximum switching voltage is 300 VAC and 48 VDC, with 1 × 10⁷ mechanical operations and 1 × 10⁵ electrical operations. Coil power consumption is 0.9 W, with a pick-up voltage of 36 VDC and release voltage of 4.8 VDC. Operate and release times are both 25 ms.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |