The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, rated for 12A or 20A switching capacity. The PC113-2C-C1-48A-X variant features a DPDT (2 Form C) contact configuration, a 48VAC coil, a flange mount case, and is RoHS compliant. It has a maximum switching voltage of 300VAC and 48VDC, with a contact material of AgCdO. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It is rated for an operating temperature range of -40°C to 85°C and has a weight of approximately 50g. The terminal type is PCB pins, with dimensions of 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It meets a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts or poles.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |