The PC113 series is a subminiature general-purpose relay with 1 or 2 pole contact forms, available in SPDT or DPDT configurations, rated for 12A or 20A switching capacity. This variant features a flange mount case, gold-plated contacts, and a 48VAC coil. It has a maximum switching voltage of 300VAC and 48VDC, with contact material specified as AgCdO. The relay operates between -40°C and 85°C, has a coil power consumption of 1.2VA, and meets UL/CUL safety ratings. Dimensions are 27.6mm x 21.6mm x 35mm, with PCB pin or solder lug termination options. The part supports a maximum of 10⁵ electrical operations and 10⁷ mechanical operations, with dielectric strength of 1500V rms between coil and contacts. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 10-40 Hz at 1.27mm double amplitude. A compatible socket is available, and RoHS compliance is indicated by the X suffix.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |