The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This variant features a flange mount case, 48 VAC coil, gold plated contacts, and PC pin termination. It has a contact rating of 12 A at 250 VAC and 10 A at 277 VAC, with a maximum switching voltage of 300 VAC and 48 VDC. The relay operates with a coil power of 1.2 VA, an operate time of 25 ms, and a release time of 25 ms. It supports an operating temperature range of -40°C to 85°C and has contact material of AgCdO. The insulation resistance is 100 MΩ min at 500 VDC, with a dielectric strength of 1500 V rms between coil and contacts. The device weighs approximately 50 g and meets RoHS compliance.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |