The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms. This variant is a DPDT (2 Form C) relay with a 24 VDC coil, flange mount case, LED indicator, internal diode, and RoHS compliance. It has contact material of AgCdO, an operating temperature range of -40°C to 85°C, and a coil power consumption of 0.9 W. The relay is rated for 12 A at 250 VAC or 12 A at 28 VDC, with a maximum switching voltage of 300 VAC and 48 VDC. It features a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The package dimensions are 35.00 mm × 27.60 mm × 21.60 mm, with PCB pin termination and a weight of approximately 50 g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |