Picker Components General Purpose Relays PC113-2C-C1-24D-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-2C-C1-24D-GD-X is a subminiature DPDT general purpose relay with a 24 VDC coil, gold-plated contacts, internal diode, and flange mount. It switches up to 12 A at 250 VAC or 12 A at 28 VDC, with a maximum switching capacity of 560 W and 5540 VA. Contact material is AgCdO, with initial contact resistance ≤ 50 mΩ. Operating temperature ranges from -40°C to 85°C. Coil power is 0.9 W, operate time is 25 ms, release time is 25 ms. Dielectric strength is 1500 V rms between coil and contacts, 1000 V rms between poles. Shock resistance is 100 m/s² for 11 ms; vibration resistance is 10-40 Hz at 1.27 mm double amplitude. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Weight is approximately 50 g. Solderability meets 260°C for 5 s ± 0.5 s.

Datasheet Summary
Powered by GS/AI

The PC113-2C-C1-24D-GD-X is a subminiature DPDT general purpose relay with a 24 VDC coil, gold-plated contacts, internal diode, and flange mount. It switches up to 12 A at 250 VAC or 12 A at 28 VDC, with a maximum switching capacity of 560 W and 5540 VA. Contact material is AgCdO, with initial contact resistance ≤ 50 mΩ. Operating temperature ranges from -40°C to 85°C. Coil power is 0.9 W, operate time is 25 ms, release time is 25 ms. Dielectric strength is 1500 V rms between coil and contacts, 1000 V rms between poles. Shock resistance is 100 m/s² for 11 ms; vibration resistance is 10-40 Hz at 1.27 mm double amplitude. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Weight is approximately 50 g. Solderability meets 260°C for 5 s ± 0.5 s.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-C1-24D-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-24D-GD-X
General Purpose Relays 2500-PC113-2C-C1-24D-GD-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-24D-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Force Guided Relays - 2494451 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Number if >4 2 #
Throw Double Throw
View Details