Picker Components General Purpose Relays PC113-2C-C1-24D-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-2C-C1-24D-D-X is a subminiature general purpose relay with DPDT (2 Form C) contacts, a flange mount, and a 24 VDC coil with an internal diode. It switches up to 12 A at 250 VAC or 28 VDC, with a maximum switching current of 20 A and 560 W/5540 VA power capability. Contacts are AgCdO, with initial resistance ≤50 mΩ. Coil power is 0.9 W, operate time is 25 ms, and release time is 25 ms. Operating temperature ranges from -40°C to 85°C. The relay weighs approximately 50 g, meets UL/CUL ratings for general purpose applications, and has 1500 V rms dielectric strength between coil and contacts. Solderability is 260°C for 5 seconds. Terminal strength is 8 N for QC and 4 N for PCB. Mechanical life is 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PC113-2C-C1-24D-D-X is a subminiature general purpose relay with DPDT (2 Form C) contacts, a flange mount, and a 24 VDC coil with an internal diode. It switches up to 12 A at 250 VAC or 28 VDC, with a maximum switching current of 20 A and 560 W/5540 VA power capability. Contacts are AgCdO, with initial resistance ≤50 mΩ. Coil power is 0.9 W, operate time is 25 ms, and release time is 25 ms. Operating temperature ranges from -40°C to 85°C. The relay weighs approximately 50 g, meets UL/CUL ratings for general purpose applications, and has 1500 V rms dielectric strength between coil and contacts. Solderability is 260°C for 5 seconds. Terminal strength is 8 N for QC and 4 N for PCB. Mechanical life is 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-C1-24D-D-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-24D-D-X
General Purpose Relays 2500-PC113-2C-C1-24D-D-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-24D-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Type 20.27 - Modular step relay 16A - 202780480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA02.1142C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details