Picker Components Relays - Power Relays, Over 2 Amps PC113-2C-C1-24A-X

Description
Win Source Part Number: 1217399-PC113-2C-C1- 24A-X Category: Relays>Power Relays, Over 2 Amps Termination Style: Solder Lug Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 184 Ohms Coil Current: 130.4 mA Operate Time: 25 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VAC Contact Rating (Current): 12 A Switching Voltage: 250VAC, 28VDC - Max Release Time: 25 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 19.2 VDC Must Release Voltage: 7.2 VDC HTSUS: 8536.41.0050 Mfr: Picker Components Other Names: 2634-PC113-2C-C1-24A -X
Request a Quote Datasheet
Description
Win Source Part Number: 1217399-PC113-2C-C1- 24A-X Category: Relays>Power Relays, Over 2 Amps Termination Style: Solder Lug Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 184 Ohms Coil Current: 130.4 mA Operate Time: 25 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VAC Contact Rating (Current): 12 A Switching Voltage: 250VAC, 28VDC - Max Release Time: 25 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 19.2 VDC Must Release Voltage: 7.2 VDC HTSUS: 8536.41.0050 Mfr: Picker Components Other Names: 2634-PC113-2C-C1-24A -X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1217399-PC113-2C-C1-24A-X - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1217399-PC113-2C-C1-24A-X
Relays - Power Relays, Over 2 Amps 1217399-PC113-2C-C1-24A-X
Win Source Part Number: 1217399-PC113-2C-C1- 24A-X Category: Relays>Power Relays, Over 2 Amps Termination Style: Solder Lug Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 184 Ohms Coil Current: 130.4 mA Operate Time: 25 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VAC Contact Rating (Current): 12 A Switching Voltage: 250VAC, 28VDC - Max Release Time: 25 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 19.2 VDC Must Release Voltage: 7.2 VDC HTSUS: 8536.41.0050 Mfr: Picker Components Other Names: 2634-PC113-2C-C1-24A -X

Win Source Part Number: 1217399-PC113-2C-C1-24A-X
Category: Relays>Power Relays, Over 2 Amps
Termination Style: Solder Lug
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 184 Ohms
Coil Current: 130.4 mA
Operate Time: 25 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VAC
Contact Rating (Current): 12 A
Switching Voltage: 250VAC, 28VDC - Max
Release Time: 25 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 7.2 VDC
HTSUS: 8536.41.0050
Mfr: Picker Components
Other Names: 2634-PC113-2C-C1-24A-X

Buy Now Datasheet
Power Relays, Over 2 Amps - 2634-PC113-2C-C1-24A-X-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC113-2C-C1-24A-X-ND
Power Relays, Over 2 Amps 2634-PC113-2C-C1-24A-X-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 2500-PC113-2C-C1-24A-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-24A-X
General Purpose Relays 2500-PC113-2C-C1-24A-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1217399-PC113-2C-C1-24A-X 2634-PC113-2C-C1-24A-X-ND 2500-PC113-2C-C1-24A-X
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps General Purpose Relays
Resistance 184 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFB400EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA03.2471S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers