Picker Components General Purpose Relays PC113-2C-C1-24A-LD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact configuration, a flange mount case, a 24 VAC coil, an LED indicator, and an internal diode. It measures 35.0 mm long, 27.6 mm wide, and 21.6 mm high, with terminal strength of 8 N for QC and 4 N for PCB. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. The relay operates from -40°C to 85°C, with a dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between poles. Coil power is 1.2 VA, with pick-up voltage 19.2 VAC and release voltage 7.2 VAC. Operate and release times are both 25 ms. The part is RoHS compliant and compatible with the SC113 series socket.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact configuration, a flange mount case, a 24 VAC coil, an LED indicator, and an internal diode. It measures 35.0 mm long, 27.6 mm wide, and 21.6 mm high, with terminal strength of 8 N for QC and 4 N for PCB. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. The relay operates from -40°C to 85°C, with a dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between poles. Coil power is 1.2 VA, with pick-up voltage 19.2 VAC and release voltage 7.2 VAC. Operate and release times are both 25 ms. The part is RoHS compliant and compatible with the SC113 series socket.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-C1-24A-LD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-24A-LD-X
General Purpose Relays 2500-PC113-2C-C1-24A-LD-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-24A-LD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393238-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details