The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, rated for 12A or 20A switching capacity under AC or DC loads. This variant features a DPDT (2 Form C) contact configuration, a 240VAC coil, gold plated contacts, a flange mount case, and RoHS compliance. It has a physical size of 21.60 x 27.60 x 35.00 mm, weighs approximately 50g, and operates from -40°C to 85°C. The relay provides 1.2VA coil power, 1500V rms dielectric strength between coil and contacts, and switches up to 277VAC at 10A or 28VDC at 12A. Contact material is AgCdO with a maximum contact resistance of 50 mΩ. Terminals are compatible with the SC113 socket, and it supports mechanical life of 1×107 operations and electrical life of 1×105 operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-240A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |