Picker Components General Purpose Relays PC113-2C-C1-220A-LD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-2C-C1-220A-LD-X is a subminiature general purpose relay with DPDT (2 Form C) contacts, a 220VAC coil, flange mount, LED indicator, internal diode, and RoHS compliance. It switches up to 20A at 300VAC or 48VDC, with a contact material of AgCdO. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1 × 10^7 operations; electrical life is 1 × 10^5 operations under rated load. Coil power is 1.2VA, with operate time of 25ms and release time of 25ms. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between poles. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, weight is approximately 50g. Compatible with SC113 socket. Terminal strength is 8N for QC, 4N for PCB, with solderability at 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC113-2C-C1-220A-LD-X is a subminiature general purpose relay with DPDT (2 Form C) contacts, a 220VAC coil, flange mount, LED indicator, internal diode, and RoHS compliance. It switches up to 20A at 300VAC or 48VDC, with a contact material of AgCdO. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1 × 10^7 operations; electrical life is 1 × 10^5 operations under rated load. Coil power is 1.2VA, with operate time of 25ms and release time of 25ms. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between poles. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, weight is approximately 50g. Compatible with SC113 socket. Terminal strength is 8N for QC, 4N for PCB, with solderability at 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-2C-C1-220A-LD-X
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-220A-LD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers