The PC113 series is a subminiature general purpose relay with 1 or 2 poles, available in Form C contact configurations, and rated for 12A or 20A switching capacity. It supports AC and DC coils, with the 220VAC coil variant consuming 1.2VA. The relay features a flange mount case, solder lug termination, and an LED indicator option. It has a contact material of AgCdO, an operating temperature range of -40°C to 85°C, and meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between poles. The device is RoHS compliant, has a mechanical life of 1×10⁷ operations, and an electrical life of 1×10⁵ operations at rated load. Dimensions are 27.6mm × 21.6mm × 17.75mm.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |