The PC113 is a subminiature general-purpose relay with a dual pole, double throw (DPDT) contact form, designed for switching up to 20A at 277VAC or 28VDC. It features gold-plated contacts, a flange-mounted case, and a 220VAC coil. The relay measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 50g. It operates over a temperature range of -40°C to 85°C, has a coil power of 1.2VA, and meets UL and CUL ratings for general-purpose applications. The contact material is AgCdO with an initial resistance of 50 mΩ max, and it supports 1×10⁹ mechanical operations and 1×10⁵ electrical operations at rated load. Solderability is rated at 260°C for 5 seconds, and terminal strength is 8N for QC terminals. The relay is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-220A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |