The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms and DC or AC coil configurations. This variant has a flange mount case, gold plated contacts, and a 12 VDC coil. It features a DPDT (2 Form C) contact arrangement, operates from -40°C to 85°C, and consumes 0.9 W. The relay meets UL/CUL ratings for 28 VDC and 277 VAC switching, with a dielectric strength of 1500 V rms between coil and contacts. Dimensions are 35.00 mm by 27.60 mm by 21.60 mm. Contact material is AgCdO, with a maximum switching current of 20 A and mechanical life of 1 x 10^7 operations. Weight is approximately 50 g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |