Picker Components General Purpose Relays PC113-2C-C1-12D-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-C1-12D-D-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-12D-D-X
General Purpose Relays 2500-PC113-2C-C1-12D-D-X
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-12D-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370308 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Single Throw
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA12.0642N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers