The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1 or 2 pole contact forms. This variant features a flange mount case, DPDT (2 Form C) contacts, 12VAC coil, and gold plated contacts. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Rated for 250VAC at 12A and 277VAC at 10A, it supports up to 5540VA switching power and 300VAC switching voltage. The relay operates between -40°C and 85°C, has a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 10·7 operations. Coil power is 1.2VA with an operate time of 25ms and release time of 25ms.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-12A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |