Picker Components General Purpose Relays PC113-2C-C1-12A-G-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact, flange mount case, 12 VAC coil, and gold plated contacts. It has a coil power of 1.2 VA, operate and release times of 25 ms, and operates from -40°C to 85°C. The relay supports a maximum switching voltage of 300 VAC and 48 VDC, with contact material AgCdO and an insulation resistance of 100 MΩ min. at 500 VDC. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, and weight is approximately 50 g.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact, flange mount case, 12 VAC coil, and gold plated contacts. It has a coil power of 1.2 VA, operate and release times of 25 ms, and operates from -40°C to 85°C. The relay supports a maximum switching voltage of 300 VAC and 48 VDC, with contact material AgCdO and an insulation resistance of 100 MΩ min. at 500 VDC. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, and weight is approximately 50 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-C1-12A-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-12A-G-X
General Purpose Relays 2500-PC113-2C-C1-12A-G-X
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-12A-G-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.1251 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136100240000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals ukca, CE-2, EAC-1
View Details
Relay module - 788-342 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers