The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact arrangement, a flange mount case, 12VAC coil, and an internal diode. It has a terminal type of solder lug, operates from -40°C to 85°C, and meets UL/CUL ratings for 277VAC at 12A and 28VDC at 12A. The contact material is AgCdO, insulation resistance is 100MΩ min at 500VDC, dielectric strength is 1500V rms between coil and contacts, and power consumption is 1.2VA. Mechanical life is 1×10· operations, electrical life is 1×10µ operations, contact resistance is 50mΩ max, and weight is approximately 50g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |