The PC113 series is a subminiature general-purpose relay with 1 or 2 pole contact forms, rated for 12 A or 20 A switching capacity, available with AC or DC coils and gold-plated contacts. This variant features a flange mount case, 120 VAC coil, and DPDT (2 Form C) contact configuration. It has a maximum switching voltage of 300 VAC and 48 VDC, with a coil power of 1.2 VA. The relay operates within a temperature range of -40°C to 85°C and meets insulation resistance of 100 MΩ at 500 VDC and dielectric strength of 1500 V rms between coil and contacts. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, with a weight of approximately 50 g. Termination is via PC pins, and it is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-120A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |